DS/ETS 300347-6 Ed.1
V interfaces at the digital Local Exchange (LE); V5.2 interface for the support of Access Network (AN); Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network layer (LE side)
inactive, Most Current
| Organization: | DS |
| Publication Date: | 8 December 1999 |
| Status: | inactive |
| ICS Code (Switching and signalling systems): | 33.040.30 |
scope:
This sixth part of ETS 300 347 contains the Abstract Test Suite (ATS) as well as the Abstract Test Method (ATM) and the partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the Network layer (NWK) of the V5.2 interface and parts of the system management of the Local Exchange (LE) side of a V5.2 interface.
Document History
DS/ETS 300347-6 Ed.1
December 8, 1999
V interfaces at the digital Local Exchange (LE); V5.2 interface for the support of Access Network (AN); Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network layer (LE side)
This sixth part of ETS 300 347 contains the Abstract Test Suite (ATS) as well as the Abstract Test Method (ATM) and the partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma...