DLA - SMD-5962-80020 REV D

MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, AND GATE, BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 29 April 1992
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54LS242 Quadruple bus transceivers with three-state outputs inverted 02 54LS243 Quadruple bus transceivers with three-state outputs non-inverted

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead ¼" × ¾"), dual-in-line package D F-2 (14-lead, ¼" × ⅜"), flat-package 2 C-2 (20-terminal .350" × .350"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +5.5 V dc Storage temperature range - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - 297 mW Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (θJC) Cases C and D - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case 2 - - - - - - - - - - - - - - - - - - - - - - 80°C/W 2/ Junction temperature (TJ) - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - 0.7 V dc Case operating temperature range (TC) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 17, 2022
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, AND GATE, BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
February 24, 2017
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, AND GATE, BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 22, 2005
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, AND GATE, BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 29, 2004
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, AND GATE, BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-80020 REV D
April 29, 1992
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, AND GATE, BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
July 22, 1987
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, AND GATE, BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
November 5, 1985
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, AND GATE, BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
December 4, 1984
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, AND GATE, BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
May 19, 1981
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, AND GATE, BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement