AGMA 9112
Bores and Keyways for Flexible Couplings (Metric Series)
| Organization: | AGMA |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 41 |
scope:
This standard presents metric dimensions, tolerances, sizes and fits for straight bores, tapered bores, keys and keyways for unmounted industrial flexible couplings. The keys and keyways followed the recommendations of ISO R773:1969 and shaft tolerances followed ISO R775:1969. Shaft keyseat dimensions and tolerances were given in ISO R773:1969. This specification includes index tolerances for multiple keyways.
Inspection methods for straight and tapered bores and keyways are included in the annexes. The annexes also include the recommended design practice for tapered shafts for use with flexible couplings.
Application area
This standard is applicable to couplings as defined in ANSI/AGMA 9009-D02, Nomenclature for Flexible Couplings, with metric bores and keyways.
Excluded area
This standard does not apply to couplings attached to shafts without keys (see ANSI/AGMA 9003-A91), shafts and bores with tapered keys, inch bores with metric keyways, metric bores with inch keyways, inch bores with inch keyways, or shaft keyseat tolerances. See ANSI/AGMA 9002-B04 for inch bores with inch keyways.
Document History