AGMA 9112

Bores and Keyways for Flexible Couplings (Metric Series)

inactive
Buy Now
Organization: AGMA
Publication Date: 1 January 2014
Status: inactive
Page Count: 42
scope:

This standard presents metric dimensions, tolerances, sizes and fits for straight bores, tapered bores, keys and keyways for unmounted industrial flexible couplings. The keys and keyways followed the recommendations of ISO R773:1969 and shaft tolerances followed ISO R775:1969. Shaft keyseat dimensions and tolerances were given in ISO R773:1969. This specification includes index tolerances for multiple keyways. Inspection methods for straight and tapered bores and keyways are included in the annexes.

The annexes also include the recommended design practice for tapered shafts for use with flexible couplings. 

Application

This standard is applicable to couplings as defined in ANSI/AGMA 9009-D02, Flexible Couplings - Nomenclature for Flexible Couplings, with metric bores and keyways.

Exceptions

This standard does not apply to:

- couplings attached to shafts without keys, see ANSI/AGMA 9103-B08;

- couplings attached to shafts with tapered bushings or keyless shaft locking devices;

- shafts and bores with tapered keys;

- inch bores with metric keyways;

- metric bores with inch keyways;

- metric bores with metric keyways; or

- shaft keyseat tolerances.

See ANSI/AGMA 9002-C14 for inch bores with inch keyways.

Document History

February 4, 2015
Bores and Keyways for Flexible Couplings (Metric Series)
This standard presents metric dimensions, tolerances, sizes and fits for straight bores, tapered bores, keys and keyways for unmounted industrial flexible couplings. The keys and keyways followed the...
February 4, 2015
Bores and Keyways for Flexible Couplings (Metric Series)
This standard presents metric dimensions, tolerances, sizes and fits for straight bores, tapered bores, keys and keyways for un-mounted industrial flexible couplings. The keys and keyways followed...
AGMA 9112
January 1, 2014
Bores and Keyways for Flexible Couplings (Metric Series)
This standard presents metric dimensions, tolerances, sizes and fits for straight bores, tapered bores, keys and keyways for unmounted industrial flexible couplings. The keys and keyways followed the...
January 1, 2004
Bores and Keyways for Flexible Couplings (Metric Series)
This standard presents metric dimensions, tolerances, sizes and fits for straight bores, tapered bores, keys and keyways for unmounted industrial flexible couplings. The keys and keyways followed the...
January 1, 2004
Bores and Keyways for Flexible Couplings (Metric Series)
This standard presents metric dimensions, tolerances, sizes and fits for straight bores, tapered bores, keys and keyways for unmounted industrial flexible couplings. The keys and keyways followed the...

References

Advertisement