DLA - SMD-5962-88726 REV A
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ULTRAVIOLET ERASABLE, PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 21 April 1992 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Address access time 01 V750 22-input 10-output 40 ns and-or-logic array 02 V750 22-input 10-output 35 ns and-or-logic array 03 V750 22-input 10-output 25 ns and-or-logic array 04 V750 22-input 10-output 20 ns and-or-logic array 06 V750L 22-input 10-output 35 ns and-or-logic array 07 V750L 22-input 10-output 25 ns and-or-logic array
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 1/ 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package 1/ X F-16 (24-lead, .630" × .380" × .090"), flat pack 1/
Supply voltage range - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - - −2.0 V dc to +7.0 V dc 3/ Output voltage applied - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc 3/ Output sink current- - - - - - - - - - - - - - - - 16 mA Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Maximum power dissipation (PD) 4/ - - - - - - - - 1.2 W Maximum junction temperature - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds maximum) - +300°C
Supply voltage (VCC) - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc High level input voltage (VIH) - - - - - - - - - - 2.0 V dc minimum Low level input voltage (VIL)- - - - - - - - - - - 0.8 V dc maximum
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History