DOD - SMD 5962-92078

MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, STATIC RANDOM ACCESS MEMORY, CMOS, 512K X 8-BIT

inactive
Buy Now
Organization: DOD
Publication Date: 3 July 2000
Status: inactive
Page Count: 20
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 23, 2018
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, STATIC RANDOM ACCESS MEMORY, CMOS, 512K x 8-BIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 8, 2008
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, STATIC RANDOM ACCESS MEMORY, CMOS, 512K x 8-BIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 9, 2001
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, STATIC RANDOM ACCESS MEMORY, CMOS, 512K X 8-BIT
A description is not available for this item.
SMD 5962-92078
July 3, 2000
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, STATIC RANDOM ACCESS MEMORY, CMOS, 512K X 8-BIT
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...
June 23, 1998
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, STATIC RANDOM ACCESS MEMORY, CMOS, 512K X 8-BIT
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
February 24, 1997
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, STATIC RANDOM ACCESS MEMORY, CMOS, 512K X 8-BIT
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
July 19, 1995
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, STATIC RANDOM ACCESS MEMORY, CMOS, 512K X 8-BIT
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
September 2, 1994
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, STATIC RANDOM ACCESS MEMORY, CMOS, 512K X 8-BIT
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
January 25, 1994
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, STATIC RANDOM ACCESS MEMORY, CMOS, 512K X 8-BIT
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
January 25, 1993
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, STATIC RANDOM ACCESS MEMORY, CMOS, 512K X 8-BIT
A description is not available for this item.
Advertisement