DS/ISO 2604/5

Steel products for pressure purposes - Quality requirements - Part 5: Longitudinally welded austenitic stainless steel tubes

inactive
Organization: DS
Publication Date: 1 January 1979
Status: inactive
Page Count: 24
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Steels for pressure purposes): 77.140.30
scope:

The standard specifies the quality requirements for plain end longitudinally welded austenitic stainless steel tubes manufactured from steel types listed in table 3 which are applied for pressure purposes at room temperature, at low temperatures or at elevated temperatures in cases where the creep properties are not the ruling characteristics for design.

Document History

January 1, 1979
Steel products for pressure purposes - Quality requirements - Part 6: Submerged arc longitudinally or spirally welded steel tubes
The standard specifies the quality requirements for plain end submerged arc welded tubes manufactured from steel types listed in table 3 which are applied for pressure purposes at room temperature,...
DS/ISO 2604/5
January 1, 1979
Steel products for pressure purposes - Quality requirements - Part 5: Longitudinally welded austenitic stainless steel tubes
The standard specifies the quality requirements for plain end longitudinally welded austenitic stainless steel tubes manufactured from steel types listed in table 3 which are applied for pressure...
Advertisement