DS/EN 300771-1 V2.0.1
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; B-ISDN user-network interface layer 3 specification for point-to-multipoint call/bearer control; Part 1: Protocol specification [ITU-T Recommendation Q.2971 (1995), modified]
| Organization: | DS |
| Publication Date: | 15 December 2000 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The present document specifies the stage three of on-demand connection-oriented point-to-multipoint unidirectional single bearer connection release 1 basic telecommunication services for the pan-European Broadband Integrated Services Digital Network (B-ISDN) as provided at the T B reference point or coincident S B and T B reference point (as defined in ITU-T Recommendation I.413 [2]) by means of the Digital Subscriber Signalling System No. two (DSS2) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see CCITT Recommendation I.130 [1]).
Document History