SNV - SN EN ISO 19879
Metallic tube connections for fluid power and general use - Test methods for hydraulic fluid power connections (ISO 19879:2005)
active, Most Current
Buy Now
| Organization: | SNV |
| Publication Date: | 1 September 2005 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
June 1, 2021
Metallic Metallic tube connections for fluid power and general use - Test methods for hydraulic fluid power connections
This document specifies uniform methods for the testing and performance evaluation of metallic tube connections, stud ends for ports and flange connections for use in hydraulic fluid power...
October 1, 2011
Metallic tube connections for fluid power and general use - Test methods for hydraulic fluid power connections
This International Standard specifies uniform methods for the testing and performance evaluation of metallic tube connections, stud ends for ports and flange connections for use in hydraulic fluid...
September 1, 2009
Metallic tube connections for fluid power and general use - Test methods for hydraulic fluid power connections; Corrigendum AC
A description is not available for this item.
SN EN ISO 19879
September 1, 2005
Metallic tube connections for fluid power and general use - Test methods for hydraulic fluid power connections (ISO 19879:2005)
A description is not available for this item.