SNV - SN EN ISO 19879

Metallic tube connections for fluid power and general use - Test methods for hydraulic fluid power connections

inactive
Organization: SNV
Publication Date: 1 October 2011
Status: inactive
Page Count: 32
ICS Code (Flanges, couplings and joints): 23.040.60
ICS Code (Piping and couplings): 23.100.40
scope:

This International Standard specifies uniform methods for the testing and performance evaluation of metallic tube connections, stud ends for ports and flange connections for use in hydraulic fluid power applications. This International Standard does not apply to the testing of hydraulic quick-action couplings, which is covered by ISO 7241-2.

Tests outlined in this International Standard are independent of each other and document the method to follow for each test. See the appropriate component International Standard for which tests to conduct and for performance criteria.

For qualification of the connector, the minimum number of samples specified in this International Standard is tested, unless otherwise specified in the relevant connector standard or as agreed upon by the manufacturer and the user.

Document History

June 1, 2021
Metallic Metallic tube connections for fluid power and general use - Test methods for hydraulic fluid power connections
This document specifies uniform methods for the testing and performance evaluation of metallic tube connections, stud ends for ports and flange connections for use in hydraulic fluid power...
SN EN ISO 19879
October 1, 2011
Metallic tube connections for fluid power and general use - Test methods for hydraulic fluid power connections
This International Standard specifies uniform methods for the testing and performance evaluation of metallic tube connections, stud ends for ports and flange connections for use in hydraulic fluid...
September 1, 2009
Metallic tube connections for fluid power and general use - Test methods for hydraulic fluid power connections; Corrigendum AC
A description is not available for this item.
September 1, 2005
Metallic tube connections for fluid power and general use - Test methods for hydraulic fluid power connections (ISO 19879:2005)
A description is not available for this item.

References

Advertisement