DLA - SMD-5962-94602
MICROCIRCUIT, LINEAR, JFET-INPUT SINGLE/DUAL/QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 14 April 1994 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 TLE2071 JFET-Input operational amplifiers 02 TLE2072 JFET-Input dual operational amplifiers 03 TLE2074 JFET-Input quad operational amplifiers
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (+VCC) . . . . . . . . . . . . . . +19 V dc Negative supply voltage (−VCC) . . . . . . . . . . . . . . −19 V dc Differential input voltage range 3/ . . . . . . . . . . . +VCC to −VCC Input voltage range, VIN (any input) . . . . . . . . . . . +VCC to −VCC Input current, IIN (each input) . . . . . . . . . . . . . ±1 mA Output current, IOUT (each output) . . . . . . . . . . . . ±80 mA Total current into +VCC terminal . . . . . . . . . . . . . 160 mA Total current out of −VCC terminal . . . . . . . . . . . . 160 mA Duration of short-circuit current at (or below) +25°C 4/ . Unlimited Storage temperature range (TSTG) . . . . . . . . . . . . . −65°C to +150°C Maximum power dissipation (PD): Case C . . . . . . . . . . . . . . . . . . . . . . . . . 1375 mW 5/ Case P . . . . . . . . . . . . . . . . . . . . . . . . . 1050 mW 5/ Case 2 . . . . . . . . . . . . . . . . . . . . . . . . . 1375 mW 5/ Lead temperature (soldering, 10 seconds) . . . . . . . . . +260°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . . . . . +150°C
Supply voltage (±VCC) . . . . . . . . . . . . . . . . . . ±2.25 V dc minimum ±19 V dc maximum Common-mode input voltage (VIC): ±VCC = ±5 V dc . . . . . −0.8 V dc minimum +5 V dc maximum ±VCC = ±15 V dc . . . . −10.8 V dc minimum +15 V dc maximum Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History