DLA - SMD-5962-90895 REV B

MICROCIRCUIT, LINEAR, CHOPPER-STABILIZED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 December 1992
Status: inactive
Page Count: 17
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 TLC2652 Precision chopper stablized operational amplifier 02 TLC2654 Low noise chopper stablized operational amplifier 03 TLC2652A Precision chopper stablized operational amplifier

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510,and as listed below.

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package G A-1 (8-lead, .370" × .185"), metal, can package P D-4 (8-lead, .405" × ,310 × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VDD+) 2/ - - - - - - - - - - - - - - - - +8 V dc Supply voltage (VDD−) 2/ - - - - - - - - - - - - - - - - −8 V dc Differential input voltage 3/- - - - - - - - - - - - - - ±16 V dc Input voltage range (VI) (any input) 2/- - - - - - - - - ±8 V dc Voltage on CLK IN and INT/[E bar][X bar][T bar] pins - - - - - - - - - - - VDD− to VDD− + 5.2 V dc Input current (II) (each input)- - - - - - - - - - - - - ±5 mA Output current (IO)- - - - - - - - - - - - - - - - - - - ±50 mA Duration of short circuit current at (or below) +25°C 4/ Unlimited Current into CLK IN and INT/[E bar][X bar][T bar] pins - - - - - - - - - - ±5 mA Ambient temperature for 60 seconds: Case 2 - - - - - - - - - - - - - - - - - - - - - - - - +260°C Lead temperature, soldering 6 mm (.062") from case for 60 seconds: Cases C, G, and P- - - - - - - - - - - - - - - - - - - +300°C Power dissipation (TA ≤ +25°C): Cases C and 2 5/ - - - - - - - - - - - - - - - - - - - 1375 mW Case G 5/ - - - - - - - - - - - - - - - - - - - - - - 650 mW Case P 5/ - - - - - - - - - - - - - - - - - - - - - - 1050 mW Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - +150°C

Supply voltage (VDD): Device types 01 and 03 - - - - - - - - - - - - - - - - ±1.9 V dc min to ± 8 V dc max Device type 02 - - - - - - - - - - - - - - - - - - - - ±2.3 V dc min to ± 8 V dc max Common-mode input voltage (VIC): Device types 01 and 03 - - - - - - - - - - - - - - - - VDD− min to VDD+ − 1.9 V dc max Device type 02 - - - - - - - - - - - - - - - - - - - - VDD− min to VDD+ − 2.3 V dc max Clock input voltage- - - - - - - - - - - - - - - - - - - VDD− to VDD− + 5 V dc Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

April 17, 2019
MICROCIRCUIT, LINEAR, CHOPPER-STABILIZED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
October 3, 2011
MICROCIRCUIT, LINEAR, CHOPPER-STABILIZED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 22, 2003
MICROCIRCUIT, LINEAR, CHOPPER-STABILIZED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
September 3, 1999
MICROCIRCUIT, LINEAR, CHOPPER-STABILIZED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
October 10, 1996
MICROCIRCUIT, LINEAR, CHOPPER-STABILIZED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90895 REV B
December 9, 1992
MICROCIRCUIT, LINEAR, CHOPPER-STABILIZED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
April 17, 1991
MICROCIRCUIT, LINEAR, CHOPPER-STABILIZED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
July 27, 1990
MICROCIRCUIT, LINEAR, CHOPPER-STABILIZED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement