DLA - SMD-5962-00512 REV A

MICROCIRCUIT, LINEAR, BICMOS, LOW POWER, RAIL-TO-RAIL INPUT/OUTPUT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 28 September 2000
Status: inactive
Page Count: 16
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

November 9, 2018
MICROCIRCUIT, LINEAR, BICMOS, LOW POWER, RAIL-TO-RAIL INPUT/OUTPUT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 6, 2013
MICROCIRCUIT, LINEAR, BICMOS, LOW POWER, RAIL-TO-RAIL INPUT/OUTPUT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 2, 2007
MICROCIRCUIT, LINEAR, BICMOS, LOW POWER, RAIL-TO-RAIL INPUT/OUTPUT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 3, 2002
MICROCIRCUIT, LINEAR, BICMOS, LOW POWER, RAIL-TO-RAIL INPUT/OUTPUT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
April 24, 2002
MICROCIRCUIT, LINEAR, BICMOS, LOW POWER, RAIL-TO-RAIL INPUT/OUTPUT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-00512 REV A
September 28, 2000
MICROCIRCUIT, LINEAR, BICMOS, LOW POWER, RAIL-TO-RAIL INPUT/OUTPUT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
June 23, 2000
MICROCIRCUIT, LINEAR, BICMOS, LOW POWER, RAIL-TO-RAIL INPUT/OUTPUT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
Advertisement