DOD - SMD 5962-00512

MICROCIRCUIT, LINEAR, BICMOS, LOW POWER, RAIL-TO-RAIL INPUT/OUTPUT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 9 November 2018
Status: active
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-00512
November 9, 2018
MICROCIRCUIT, LINEAR, BICMOS, LOW POWER, RAIL-TO-RAIL INPUT/OUTPUT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 6, 2013
MICROCIRCUIT, LINEAR, BICMOS, LOW POWER, RAIL-TO-RAIL INPUT/OUTPUT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 2, 2007
MICROCIRCUIT, LINEAR, BICMOS, LOW POWER, RAIL-TO-RAIL INPUT/OUTPUT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 3, 2002
MICROCIRCUIT, LINEAR, BICMOS, LOW POWER, RAIL-TO-RAIL INPUT/OUTPUT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
April 24, 2002
MICROCIRCUIT, LINEAR, BICMOS, LOW POWER, RAIL-TO-RAIL INPUT/OUTPUT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
September 28, 2000
MICROCIRCUIT, LINEAR, BICMOS, LOW POWER, RAIL-TO-RAIL INPUT/OUTPUT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
June 23, 2000
MICROCIRCUIT, LINEAR, BICMOS, LOW POWER, RAIL-TO-RAIL INPUT/OUTPUT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...

References

Advertisement