ECIA - EIA-747

Adhesive Backed Punched Plastic Carrier Taping of Singulated Bare Die and Other Surface Mount Components for Automatic Handling of Devices Generally Less Than 1.0 mm Thick

inactive
Buy Now
Organization: ECIA
Publication Date: 1 February 2007
Status: inactive
Page Count: 22
scope:

This Standard covers requirements for 8mn, 12mm, 16mm and 24mm taping of surface mount components generally less than 1.0mm thick and requiring high precision taping for automatic handling of devices such as singulated bare die. Refer to EIA-481 for the current Industry Standard for 8mm and 12 mm punched and 8mm to 24mm embossed taping requirements.

Document History

May 1, 2020
Adhesive Backed Punched Plastic Carrier Taping of Singulated Bare Die and Other Surface Mount Components for Automatic Handling of Devices Generally Less Than 1.0mm Thick
This Standard covers requirements for 8mm, 12mm, 16mm and 24mm taping of surface mount components generally less than 1.0mm thick and requiring high precision taping for automatic handling of devices...
February 1, 2014
Adhesive Backed Punched Plastic Carrier Taping of Singulated Bare Die and Other Surface Mount Components for Automatic Handling of Devices Generally Less Than 1.0mm Thick
This Standard covers requirements for 8mm, 12mm, 16mm and 24mm taping of surface mount components generally less than 1.0mm thick and requiring high precision taping for automatic handling of devices...
EIA-747
February 1, 2007
Adhesive Backed Punched Plastic Carrier Taping of Singulated Bare Die and Other Surface Mount Components for Automatic Handling of Devices Generally Less Than 1.0 mm Thick
This Standard covers requirements for 8mn, 12mm, 16mm and 24mm taping of surface mount components generally less than 1.0mm thick and requiring high precision taping for automatic handling of devices...
June 1, 2002
Adhesive Backed Punched Plastic Carrier Taping of Singulated Bare Die and Other Surface Mount Components for Automatic Handling of Devices Generally Less Than 1.0 mm Thick
A description is not available for this item.
December 1, 1997
Adhesive Backed Punched Plastic Carrier Taping of Singulated Bare Die and Other Surface Mount Components for Automatic Handling of Devices Generally Less Than 1.0 mm Thick
A description is not available for this item.

References

Advertisement