CEN - EN 2997-005

Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak - Part 005: Hermetic square flange receptacle - Product standard

inactive
Organization: CEN
Publication Date: 1 October 2006
Status: inactive
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

September 1, 2016
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 005: Hermetic square flange receptacle - Product standard
This European Standard specifies the characteristics of hermetic square flange mounted receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class...
May 1, 2012
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 005: Hermetic square flange receptacle - Product standard
This European Standard specifies the characteristics of hermetic square flange mounted receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class...
EN 2997-005
October 1, 2006
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak - Part 005: Hermetic square flange receptacle - Product standard
A description is not available for this item.

References

Advertisement