DIN 479
Square head bolts with short dog point
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 1985 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
Scope and field of application
This standard specifies product grade A square head bolts with short dog point and M 5 to M 24 coarse thread.
Where, for special purposes, the bolts are to meet requirements differing from those specified in the present standard, e.g. in respect of nominal length or property class, the specifications of the relevant standards shall be complied with.
Document History
August 1, 2016
Square head bolts with short dog point
This standard specifies requirements for square head bolts with short dog point, of product grade A with metric coarse threads from M5 to M24.
These screws are not fully loadable in tensile testing...
DIN 479
February 1, 1985
Square head bolts with short dog point
Scope and field of application
This standard specifies product grade A square head bolts with short dog point and M 5 to M 24 coarse thread.
Where, for special purposes, the bolts are to meet...