DS/EN 1637

Light conveyor belts - Test methods for the measurement of the electrical resistances

inactive, Most Current
Organization: DS
Publication Date: 22 November 1999
Status: inactive
Page Count: 27
ICS Code (Components for conveyors): 53.040.20
scope:

This European Standard specifies test methods for determining the electrical resistances of light conveyor belts as described in EN 873. The resistances are surface resistance, volume resistance perpendicular to the belt plane and longitudinal and transverse volume resistance parallel to the belt plane. Furthermore this standard contains two test methods for determining the surface resistivity and the volume resistivity.

Document History

DS/EN 1637
November 22, 1999
Light conveyor belts - Test methods for the measurement of the electrical resistances
This European Standard specifies test methods for determining the electrical resistances of light conveyor belts as described in EN 873. The resistances are surface resistance, volume resistance...

References

Advertisement