FORD WSK-M4D704-A2

POLYAMIDE 66 (PA66), 40% MINERAL FILLED IMPROVED IMPACT STRENGTH MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 30 November 2005
Status: inactive
Page Count: 5
scope:

The material defined by this specification is a 40% mineral filled polyamide 66 molding compound.

Document History

January 12, 2010
POLYAMIDE 66 (PA66), 40% MINERAL FILLED IMPROVED IMPACT STRENGTH MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 40% mineral filled polyamide 66 molding compound.
FORD WSK-M4D704-A2
November 30, 2005
POLYAMIDE 66 (PA66), 40% MINERAL FILLED IMPROVED IMPACT STRENGTH MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 40% mineral filled polyamide 66 molding compound.
September 8, 2000
POLYAMIDE 66 (PA66), 40% MINERAL FILLED IMPROVED IMPACT STRENGTH MOLDING COMPOUND
1. SCOPE The material defined by this specification is a 40 % mineral filled polyamide 66 molding compound.
September 1, 1993
POLYAMIDE (PA) 66, 40% MINERAL FILLED IMPROVED IMPACT STRENGTH MOLDING COMPOUND
1. SCOPE The material defined by this specification is a 40 % mineral filled polyamide 66 molding compound.

References

Advertisement