ISO 12006-2

Building Construction - Organization of Information About Construction Works - Part 2: Framework for Classification of Information

inactive
Buy Now
Organization: ISO
Publication Date: 1 November 2001
Status: inactive
Page Count: 24
ICS Code (Construction industry in general): 91.010.01
scope:

This part of ISO 12006 defines a framework and a set of recommended table titles supported by definitions, but not the detailed content of these tables. It is intended for use by organizations which develop and publish classification systems and tables on a national or regional basis.

This part of ISO 12006 applies to the complete life cycle of construction works, including design, production, maintenance and demolition, and to both building and civil engineering.

It identifies classes for the organization of information and indicates how these classes are related.

This part of ISO 12006 lists the tables which are recommended to be developed and used to classify the members of each class according to particular views or principles of specialization and gives examples of entries which might occur in these tables.

It does not provide a complete operational classification system. Classification tables may vary in detail to suit local needs.

Document History

May 1, 2015
Building construction - Organization of information about construction works - Part 2: Framework for classification
This part of ISO 12006 defines a framework for the development of built environment classification systems. It identifies a set of recommended classification table titles for a range of information...
ISO 12006-2
November 1, 2001
Building Construction - Organization of Information About Construction Works - Part 2: Framework for Classification of Information
This part of ISO 12006 defines a framework and a set of recommended table titles supported by definitions, but not the detailed content of these tables. It is intended for use by organizations which...

References

Advertisement