DLA - SMD-5962-90500 REV B

MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, FET INPUT, OPERATIONAL AMPLIFIER

inactive
Organization: DLA
Publication Date: 19 June 2002
Status: inactive
Page Count: 11

Document History

March 10, 2020
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, FET INPUT, OPERATIONAL AMPLIFIER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
October 20, 2014
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, FET INPUT, OPERATIONAL AMPLIFIER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-90500 REV B
June 19, 2002
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, FET INPUT, OPERATIONAL AMPLIFIER
A description is not available for this item.
August 26, 1997
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, FET INPUT, OPERATIONAL AMPLIFIER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability) and class K, (highest...
January 12, 1994
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, FET INPUT, OPERATIONAL AMPLIFIER
This drawing forms a pert of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
Advertisement