DLA - SMD-5962-90500

MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, FET INPUT, OPERATIONAL AMPLIFIER

inactive
Organization: DLA
Publication Date: 12 January 1994
Status: inactive
Page Count: 12
scope:

This drawing forms a pert of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MSK 1461 Power, operational amplifier

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 14 Dual-in-line

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (±VCC) . . . . . . . . . . . . . . . . ±15 V dc to ±45 V dc Input voltage . . . . . . . . . . . . . . . . . . . . . . . ±25 V dc Peak output current (IOUT) . . . . . . . . . . . . . . . . ±800 mA Junction temperature (TJ) . . . . . . . . . . . . . . . . . +175°C Thermal resistance, junction-to-case (θJC): . . . . . . . . 12°C/W 2/ Lead temperature (soldering, 10 seconds) . . . . . . . . . +300°C Storage temperature range . . . . . . . . . . . . . . . . . −65°C to +150°C

Supply voltage (±VCC) . . . . . . . . . . . . . . . . . . . ±36 V dc Ambient operating temperature range (TA) . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 10, 2020
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, FET INPUT, OPERATIONAL AMPLIFIER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
October 20, 2014
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, FET INPUT, OPERATIONAL AMPLIFIER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 19, 2002
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, FET INPUT, OPERATIONAL AMPLIFIER
A description is not available for this item.
August 26, 1997
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, FET INPUT, OPERATIONAL AMPLIFIER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability) and class K, (highest...
SMD-5962-90500
January 12, 1994
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, FET INPUT, OPERATIONAL AMPLIFIER
This drawing forms a pert of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
Advertisement