BSI - BS 4862-2
Mounting Dimensions of Single Rod Double Acting 10 Bar Pneumatic Cylinders Part 2: Cylinders 32 mm Bore and Over, with Detachable Mountings
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 28 February 1983 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
Specifies interchangeability dimensions for seven mounting styles of cylinder with bores in the range 32 mm to 320 mm for operation at ambient temperatures of -20°C to 70°C.
Document History
BS 4862-2
February 28, 1983
Mounting Dimensions of Single Rod Double Acting 10 Bar Pneumatic Cylinders Part 2: Cylinders 32 mm Bore and Over, with Detachable Mountings
Specifies interchangeability dimensions for seven mounting styles of cylinder with bores in the range 32 mm to 320 mm for operation at ambient temperatures of -20°C to 70°C.