DS/EN 50117-2-1
Coaxial cables -- Part 2-1: Sectional specification for cables used in cabled distribution networks – Indoor drop cables for systems operating at 5 MHz – 1 000 MHz
| Organization: | DS |
| Publication Date: | 27 June 2005 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This sectional specification relates to EN 50117-1: Generic specification for coaxial cables, and should be read in conjunction with this generic standard. This specification applies to indoor drop cables for use in cabled distribution systems operating at temperature between -40 °C and +70 °C 1) and at frequencies between 5 MHz and 1 000 MHz and complying with the requirements of EN 50083.
Document History