DS/EN 50117-2-1

Coaxial cables - Part 2-1: Sectional specification for cables used in cabled distribution networks - Indoor drop cables for systems operating at 5 MHz - 1000 MHz

inactive
Organization: DS
Publication Date: 14 August 2002
Status: inactive
Page Count: 14
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This European Standard relates to EN 50117-1 and should be read in conjunction with this generic specification. This standard applies to indoor drop cables for use in cabled distribution systems operating at temperatures between - 40 °C and + 70 °C and at frequencies between 5 MHz and 1 000 MHz and complying with the requirements of EN 50083. The purpose of this standard is to specify the applicable test methods and requirements for the electrical, mechanical, environmental and fire performance of the cables.

Document History

September 9, 2013
Coaxial cables – Part 2-1: Sectional specification for cables used in cabled distribution networks – Indoor drop cables for systems operating at 5 MHz – 1 000 MHz
This sectional specification relates to EN 50117-1: Generic specification for coaxial cables, and should be read in conjunction with this generic standard. This specification applies to indoor drop...
March 7, 2008
Coaxial cables – Part 2-1: Sectional specification for cables used in cabled distribution networks – Indoor drop cables for systems operating at 5 MHz – 1 000 MHz
This European Standard relates to EN 50117-1 and should be read in conjunction with this generic specification. This specification applies to outdoor drop cables for use in cabled distribution...
February 5, 2007
Coaxial cables - Part 2-1: Sectional specification for cables used in cabled distribution networks - Indoor drop cables for systems operating at 5 MHz - 1 000 MHz
A description is not available for this item.
June 27, 2005
Coaxial cables -- Part 2-1: Sectional specification for cables used in cabled distribution networks – Indoor drop cables for systems operating at 5 MHz – 1 000 MHz
This sectional specification relates to EN 50117-1: Generic specification for coaxial cables, and should be read in conjunction with this generic standard. This specification applies to indoor drop...
DS/EN 50117-2-1
August 14, 2002
Coaxial cables - Part 2-1: Sectional specification for cables used in cabled distribution networks - Indoor drop cables for systems operating at 5 MHz - 1000 MHz
This European Standard relates to EN 50117-1 and should be read in conjunction with this generic specification. This standard applies to indoor drop cables for use in cabled distribution systems...
Coaxial cables -- Part 2-1: Sectional specification for cables used in cabled distribution networks - Indoor drop cables for systems operating at 5 MHz - 1 000 MHz
This sectional specification relates to EN 50117-1: Generic specification for coaxial cables, and should be read in conjunction with this generic standard. This specification applies to indoor drop...
Advertisement