DS/ENV 12037

Wood preservatives - Field test method for determining the relative protective effectiveness of a wood preservative exposed out of ground contact - Horizontal lap-joint method

inactive, Most Current
Organization: DS
Publication Date: 1 July 1997
Status: inactive
Page Count: 32
ICS Code (Wood-protecting chemicals): 71.100.50
scope:

This European prestandard specifies a method for determining the relative effectiveness of a wood preservative applied without subsequent surface coating to wood which is to be exposed outdoors out of contact with the ground (i.e. Hazard Class 3. See EN 335-1). The method shall be used in situations where the European Standard EN 330, a method of test for wood preservatives applied in combination with a coating, is not applicable and shall be used in order to classify the aggressiveness of the exposure sites.

Document History

DS/ENV 12037
July 1, 1997
Wood preservatives - Field test method for determining the relative protective effectiveness of a wood preservative exposed out of ground contact - Horizontal lap-joint method
This European prestandard specifies a method for determining the relative effectiveness of a wood preservative applied without subsequent surface coating to wood which is to be exposed outdoors out...

References

Advertisement