IEC 61378-2

Convertor Transformers - Part 2: Transformers for HVDC Applications

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 2001
Status: inactive
Page Count: 54
ICS Code (Transformers. Reactors): 29.180
scope:

This part of IEC 61378 applies to oil-immersed three-phase and single-phase convertor transformers for use in HVDC power transmission. It applies to transformers having two, three or multiple windings.

This standard does not apply to

 - convertor transformers for industrial applications (see IEC 61378-1);

 - convertor transformers for traction applications (see IEC 60310).

Document History

IEC 61378-2
February 1, 2001
Convertor Transformers - Part 2: Transformers for HVDC Applications
This part of IEC 61378 applies to oil-immersed three-phase and single-phase convertor transformers for use in HVDC power transmission. It applies to transformers having two, three or multiple...

References

Advertisement