DLA - SMD-5962-95670 REV A

MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 25 March 1996
Status: inactive
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function Temperature range 01 HS-2700ARH Radiation hardened, D.I., low −55°C to +125°C power, operational amplifier 02 HS-2700RH Radiation hardened, D.I., low −35°C to +125°C power, operational amplifier

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line G MACY1-X8 8 Can

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Voltage between +VS and -VS ...........................+44 V Differential input voltage (VIND) .....................±18 V Voltage at either input terminal.......................+VS to -VS Maximum package dissipation (PD): Case C ..............................................0.67 W at +125°C 2 Case G ..............................................0.31 W at +125°C 2 Junction temperature (TJ ..............................+175°C Storage temperature range .............................-65°C to +150°C Lead temperature (soldering, 10 seconds) ..............+275°C Thermal resistance, junction-to-case (ΘJC): Case C ..............................................20°C/W Case G ..............................................70°C/W Thermal resistance, junction-to-ambient (ΘJA): Case C ..............................................75°C/W Case G ..............................................160°C/W

Supply voltage range (±VS) ..................................±15 V Common mode input voltage (VINCH) ............................≤ ½(+VS - -VS) Load resistance (RL ..........................................≥ 2 kΩ Ambient operating temperature range (TA): Device type 01 .............................................-55°C to +125°C Device type 02..............................................-55°C to +125°C Radiation features: Neutron ....................................................3 Total dose .................................................> 10 Krads (Si) 4 Latch up ...................................................None 5

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 24, 2003
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
June 9, 1999
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-95670 REV A
March 25, 1996
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 30, 1995
MICROCIRCUIT, LINEAR, RADIATION HARDENED, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement