IEC/TR 60721-4-2
Classification of environmental conditions Part 4-2: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 Transportation
| Organization: | IEC |
| Publication Date: | 1 August 2003 |
| Status: | active |
| Page Count: | 90 |
| ICS Code (Environmental testing): | 19.040 |
scope:
Scope and object
This part of IEC 60721 is a technical report dealing with the correlation and transformation of the conditions given in IEC 60721-3-2 to the environmental tests defined in IEC 60068-2.
An environment may consist of a number of environmental conditions such as dynamic, climatic and biological and other effects due to chemically and mechanically active substances. In this report, only dynamic and climatic conditions have been considered.
The purpose of this technical report is to provide the specification writer with guidance together with a set of easy-to-use tables which correlate and transform these conditions.
Document History