IEC 61300-2-11
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 2-11: Tests - Axial Compression First Edition
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 July 1995 |
| Status: | inactive |
| Page Count: | 18 |
Document History
November 1, 2023
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-11: Tests – Axial compression
The purpose of this part of IEC 61300 is to ensure that the captivation or the attachment of the cable to the fibre optic devices or components, for example fibre optic closures, will withstand...
November 1, 2012
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-11: Tests – Axial compression
The purpose of this part of IEC 61300 is to ensure that the captivation or the attachment of the cable to the fibre optic devices such as fibre optic closures will withstand compressive axial loads...
IEC 61300-2-11
July 1, 1995
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 2-11: Tests - Axial Compression First Edition
A description is not available for this item.