IEC - 61300-2-11
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-11: Tests – Axial compression
active, Most Current
| Organization: | IEC |
| Publication Date: | 1 November 2023 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
The purpose of this part of IEC 61300 is to ensure that the captivation or the attachment of the cable to the fibre optic devices or components, for example fibre optic closures, will withstand compressive axial loads likely to be applied during normal service.
Document History
61300-2-11
November 1, 2023
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-11: Tests – Axial compression
The purpose of this part of IEC 61300 is to ensure that the captivation or the attachment of the cable to the fibre optic devices or components, for example fibre optic closures, will withstand...
November 1, 2012
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-11: Tests – Axial compression
The purpose of this part of IEC 61300 is to ensure that the captivation or the attachment of the cable to the fibre optic devices such as fibre optic closures will withstand compressive axial loads...
July 1, 1995
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 2-11: Tests - Axial Compression First Edition
A description is not available for this item.