DLA - SMD-5962-90737

MICROCIRCUIT, LINEAR, ANALOG SWITCH, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 May 1993
Status: inactive
Page Count: 14
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883,"Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 DG417A CMOS, SPST analogswitch 02 DG418A CMOS, SPST analogswitch 03 DG419A CMOS, SPDT analogswitch

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 Dual-in-line

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage between V+ and V− . . . . . . . . . . 44 V dc Supply voltage between GND and V− . . . . . . . . . . 25 V dc Digital inputs range to V− 2/ . . . . . . . . . . . . (GND −0.3 V dc) to 44 V dc Digital input range VS, VD to V− 2/ . . . . . . . . . (V−) −2 V dc to (V+) +2 V dc or 30 mA, whichever occurs first Current (any terminal) continuous . . . . . . . . . . 30 mA Current (S or D) pulsed, 1 ms, 10% duty cycle . . . . 100 mA Power dissipation at +75°C (PD) 3/ . . . . . . . . . 600 mW Junction temperature (TJ) . . . . . . . . . . . . . . +175°C Lead temperature (soldering, 10 seconds maximum) . . +300°C Storage temperature range . . . . . . . . . . . . . . −65°C to +150°C

Positive supply voltage (V+) . . . . . . . . . . . . +15 V dc Negative supply voltage (V−) . . . . . . . . . . . . −15 V dc Logic supply voltage (VL) . . . . . . . . . . . . . . 5 V dc Ambient operating temperature range (TA) . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

April 6, 2018
MICROCIRCUIT, LINEAR, ANALOG SWITCH, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
June 23, 2011
MICROCIRCUIT, LINEAR, ANALOG SWITCH, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 12, 2010
MICROCIRCUIT, LINEAR, ANALOG SWITCH, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 2, 2001
MICROCIRCUIT, LINEAR, ANALOG SWITCH, MONOLITHIC SILICON
A description is not available for this item.
March 24, 1995
MICROCIRCUIT, LINEAR, ANALOG SWITCH, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
December 6, 1993
MICROCIRCUIT, LINEAR, ANALOG SWITCH, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90737
May 6, 1993
MICROCIRCUIT, LINEAR, ANALOG SWITCH, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
Advertisement