ASTM International - ASTM A945/A945M-06(2011)
Standard Specification for High-Strength Low-Alloy Structural Steel Plate with Low Carbon and Restricted Sulfur for Improved Weldability, Formability, and Toughness
| Organization: | ASTM International |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Materials and components for shipbuilding): | 47.020.05 |
scope:
1.1 This specification covers high-strength low-alloy structural steel plate intended for use in welded construction of naval ships where a savings in weight [mass] is important. Plates that conform to this specification offer improved weldability, formability, and toughness resulting from the specified alloying elements with limitations on carbon, sulfur, and residual element contents. Grades 50 and 65 may be provided as-rolled, control-rolled, thermo-mechanical control processed (including accelerated cooling), normalized, or quenched and tempered as required to meet the specified mechanical requirements.
abstract:
This specification covers high-strength low-alloy structural steel plates intended for use in welded construction of naval ships where a savings in weight (mass) is important. The steel shall be... View More
Document History