ETSI - EN 300 066

Electronmagnetic Compatibility and Radio Spectrum Matters (ERM); Float-Free Maritime Satellite Emergency Position Indicating Radio Beacons (EPIRBs) Operating on 406,025 MHz; Technical Characteristics and Methods of Measurement

inactive
Organization: ETSI
Publication Date: 1 September 2000
Status: inactive
Page Count: 76
scope:

The present document sets out the minimum performance requirements and technical characteristics for float-free satellite Emergency Position-Indicating Radio Beacons (EPIRB), operating in the COSPAS-SARSAT satellite system, concerning radio communications for the Global Maritime Distress and Safety System (GMDSS).

The equipment covered by the present document operates in the 406,0 MHz - 406,1 MHz frequency band, which is provided with a low power 121,5 MHz homing device. The present document covers also EPIRBs with integrated internal navigation device.

The present document incorporates all relevant provisions of the ITU Radio Regulations [1], of IMO assembly resolutions, as well as all relevant requirements in EN 60945 [7].

The present document is applicable for satellite EPIRBs operating over the temperature ranges of:

• -40°C to +55°C (Class 1); or

• -20°C to +55°C (Class 2);

with a float free release mechanism.

NOTE 1: The equipment meets the IMO requirements of chapter IV, regulations 7.1.6 and 14.1 of the 1988 amendments to the 1974 International Convention for Safety of Life at Sea (SOLAS) [2].

NOTE 2: The requirements for non float free satellite EPIRBs can be found in Annex A.

Document History

January 1, 2001
Electronmagnetic Compatibility and Radio Spectrum Matters (ERM); Float-Free Maritime Satellite Emergency Position Indicating Radio Beacons (EPIRBs) Operating in the 406,0 MHZ to 406,1 MHz Frequency Band; Technical Characteristics and Methods of Measurement
A description is not available for this item.
EN 300 066
September 1, 2000
Electronmagnetic Compatibility and Radio Spectrum Matters (ERM); Float-Free Maritime Satellite Emergency Position Indicating Radio Beacons (EPIRBs) Operating on 406,025 MHz; Technical Characteristics and Methods of Measurement
The present document sets out the minimum performance requirements and technical characteristics for float-free satellite Emergency Position-Indicating Radio Beacons (EPIRB), operating in the...
January 1, 1996
Radio Equipment and Systems (RES); Float-Free Maritime Satellite Emergency Position Indicating Radio Beacons (EPIRBs) Operating on 406,025 MHz; Technical Charateristics and Methods of Measurement
This ETS sets out the minimum performance requirements and technical characteristics for float-free satellite Emergency Position-Indicating Radio Beacons (EPIRB), operating in the COSPAS-SARSAT...
January 1, 1996
Radio Equipment and Systems (RES); Float-Free Maritime Satellite Emergency Position Indicating Radio Beacons (EPIRBs) Operating on 406,025 MHz; Technical Characteristics and Methods of Measurement
This ETS sets out the minimum performance requirements and technical characteristics for float-free satellite Emergency Position-Indicating Radio Beacons (EPIRB), operating in the COSPAS-SARSAT...
January 1, 1992
Radio Equipment and Systems (RES); Float-Free Maritime Satellite; Emergency Position Indicating Radio Beacons (EPIRBs) Operating on 406,025 MHz; Technical Characteristics and Methods of Measurement
This ETS states the minimum requirements for maritime float-free satellite Emergency Position-Indicating Radio Beacons (EPIRBs) operating on 406,025 MHz, with release mechanism, operating in the...
January 1, 1992
Radio Equipment and Systems (RES); Float-Free Maritime Satellite Emergency Position Indicating Radio Beacons (EPIRBs) Operating on 406,025 MHz; Technical Characteristics and Methods of Measurement
This ETS states the minimum requirements for maritime float-free satellite Emergency Position-Indicating Radio Beacons (EPIRBs) operating on 406,025 MHz, with release mechanism, operating in the...
January 1, 1990
Float-Free Maritime Satellite Emergency Position-Indicating Radio Beacons (EPIBRs) Operating on 406.025 MHz Technical Characteristics and Methods of Measurement
This standard states the minimum requirements for float-free maritime Emergency Position-Indication Radio Beacons (EPIRBs) with release mechanism operating in the COSPAS/SARSAT system. The standard...

References

Advertisement