NPFC - MIL-R-26/4

RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69

inactive
Buy Now
Organization: NPFC
Publication Date: 11 May 1973
Status: inactive
Page Count: 6
scope:

This specification covers the detail requirements for styles RW55, RW56, RW67, RW68, and RW69 resistors.

The type designation shall be in the following form:

The style is identified by the two letter symbol "RW" followed by a two-digit number; the letters identify power-type, wire-wound, fixed resistors, and the number identifies the size, wattage rating, and construction of the resistors.

The characteristic is identified by a single-letter that identifies the maximum continuous operating temperature (surface hot spot), the minimum insulation resistance value at the end of the moisture resistance test, and the resistance temperature characteristic in accordance with table I. TABLE I. Characteristic.

Maximum continuous Minimum insulation Resistance temperature Symbol operating resistance at end of characteristic temperature 1/ moisture resistance test (percent per degree C) ----------------------------------------------------------------------------- °C Megohms V - - - 350 100 ±.040 for resistance values below 20 ohms. ±.026 for resistance values of 20 ohms and above 1/ This temperature is also the maximum permissible hot-spot surface temperature.

The nominal resistance expressed in ohms is identified by a three-digit number; the first two digits represent significant figures and the last digit specifies the number of zeroes to follow. Where fractional values of an ohm are required, the letter "R" shall be substituted for one of the significant digits to represent the decimal point. When the letter "R" is used, the last digit becomes significant, as shown in the following example:

R47 = .47 ohm 4R7 = 4.7 ohms.

Document History

April 8, 2022
RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, and RW69
Scope. This specification covers the associated requirements for styles RW55, RW56, RW67, RW68, and RW69, wirewound inductive resistors.
December 11, 2015
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, and RW69
This specification covers the associated requirements for styles RW55, RW56, RW67, RW68, and RW69, wirewound inductive resistors.
November 18, 2010
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, and RW69
This specification covers the associated requirements for styles RW55, RW56, RW67, RW68, and RW69, wirewound inductive resistors.
September 15, 2006
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69
This specification covers the associated requirements for styles RW55, RW56, RW67, RW68, and RW69, wirewound inductive resistors.
June 14, 2001
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69
This specification covers the associated requirements for styles RW55, RW56, RW67, RW68, and RW69 resistors.
August 4, 1993
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69
A description is not available for this item.
August 18, 1988
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69
A description is not available for this item.
May 6, 1983
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69
A description is not available for this item.
MIL-R-26/4
May 11, 1973
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69
This specification covers the detail requirements for styles RW55, RW56, RW67, RW68, and RW69 resistors. The type designation shall be in the following form: The style is identified by the two...
February 9, 1968
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69
A description is not available for this item.
July 11, 1967
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69
A description is not available for this item.
October 11, 1966
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69
A description is not available for this item.
May 2, 1966
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69
A description is not available for this item.
Advertisement