DLA - MIL-R-26/4B

RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69

inactive
Organization: DLA
Publication Date: 11 July 1967
Status: inactive
Page Count: 7

Document History

April 8, 2022
RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, and RW69
Scope. This specification covers the associated requirements for styles RW55, RW56, RW67, RW68, and RW69, wirewound inductive resistors.
December 11, 2015
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, and RW69
This specification covers the associated requirements for styles RW55, RW56, RW67, RW68, and RW69, wirewound inductive resistors.
November 18, 2010
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, and RW69
This specification covers the associated requirements for styles RW55, RW56, RW67, RW68, and RW69, wirewound inductive resistors.
September 15, 2006
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69
This specification covers the associated requirements for styles RW55, RW56, RW67, RW68, and RW69, wirewound inductive resistors.
June 14, 2001
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69
This specification covers the associated requirements for styles RW55, RW56, RW67, RW68, and RW69 resistors.
August 4, 1993
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69
A description is not available for this item.
August 18, 1988
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69
A description is not available for this item.
May 6, 1983
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69
A description is not available for this item.
May 11, 1973
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69
This specification covers the detail requirements for styles RW55, RW56, RW67, RW68, and RW69 resistors. The type designation shall be in the following form: The style is identified by the two...
February 9, 1968
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69
A description is not available for this item.
MIL-R-26/4B
July 11, 1967
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69
A description is not available for this item.
October 11, 1966
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69
A description is not available for this item.
May 2, 1966
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, AND RW69
A description is not available for this item.
Advertisement