ASTM International - ASTM D1048-99
Standard Specification for Rubber Insulating Blankets
| Organization: | ASTM International |
| Publication Date: | 10 July 1999 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers acceptance testing of rubber insulating blankets for protection of workers from accidental contact with live electrical conductors, apparatus, or circuits.
1.2 Two types of blankets are provided and are designated as Type I, not resistant to ozone, and Type II, resistant to ozone.
1.3 Five classes of blankets, differing in electrical characteristics, are provided and are designated as Class 0, Class 1, Class 2, Class 3, and Class 4.
1.4 Two styles of blankets, differing in construction characteristics, are provided and are designated as Style A and Style B.
Note 1-Rubber as used in this specification is a generic term that includes elastomer compounds regardless of origin.
1.5 The following safety hazards caveat pertains only to the test method portion, Sections 16 through 19, of this specification: This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History