ASTM International - ASTM B211-12e1

Standard Specification for Aluminum and Aluminum-Alloy Rolled or Cold Finished Bar, Rod, and Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 January 2012
Status: inactive
Page Count: 10
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2.

Note 1-Throughout this specification use of the term alloy in the general sense includes aluminum as well as aluminum alloy.

Note 2-The term cold finished is used to indicate the type of surface finish, sharpness of angles, and dimensional tolerances produced by drawing through a die.

Note 3-See Specification B221 for aluminum and aluminum-alloy extruded bars, rods, wire, shapes, and tubes; and Specification B316/B316M for aluminum and aluminum-alloy rivet and cold-heading wire and rods.

1.2 Alloy and temper designations are in accordance with ANSI H35.1. The equivalent UNS alloy designations are those of Table 1 preceded by A9, for example, A91100 for aluminum 1100 in accordance with Practice E527.

1.3 A complete metric companion to Specification B211 has been developedB211M; therefore, no metric equivalents are presented in this specification.

1.4 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

abstract:

This specification covers rolled or cold-finished aluminum and aluminum-alloy bar, rod, and wire and includes the following UNS alloy designations: A91060, A91100, A92011, A92014, A92017, A92024,... View More

Document History

January 15, 2012
Standard Specification for Aluminum and Aluminum-Alloy Rolled or Cold Finished Bar, Rod, and Wire
1.1 This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2. Note 1—Throughout this specification use of the term alloy in the general...
ASTM B211-12e1
January 15, 2012
Standard Specification for Aluminum and Aluminum-Alloy Rolled or Cold Finished Bar, Rod, and Wire
1.1 This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2. Note 1—Throughout this specification use of the term alloy in the general...
November 1, 2003
Standard Specification for Aluminum and Aluminum-Alloy Bar, Rod, and Wire
1.1 This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2. Note 1—Throughout this specification use of the term alloyin the general...
October 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Bar, Rod, and Wire
1.1 This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2. Note 1—Throughout this specification use of the term alloyin the general...
May 10, 2000
Standard Specification for Aluminum and Aluminum-Alloy Bar, Rod, and Wire
1.1 This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2. Note 1-Throughout this specification use of the term alloy in the general...
May 10, 2000
Standard Specification for Aluminum and Aluminum-Alloy Bar, Rod, and Wire
1.1 This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2. Note 1-Throughout this specification use of the term alloy in the general...
Advertisement