NEMA CP 1

Shunt Capacitors

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2000
Status: inactive
Page Count: 44
scope:

This standard applies to capacitors rated 216 V or higher, 2.5 kVAR or more, and designed for shunt connection to alternating current transmission and distribution systems operating at a nominal frequency of 50 or 60 Hz.

The values stated in U.S. customary units are to be regarded as the standard.

 

Document History

January 1, 2000
Shunt Capacitors
This standard applies to capacitors rated 216 V or higher, 2.5 kVAR or more, and designed for shunt connection to alternating current transmission and distribution systems operating at a nominal...
NEMA CP 1
January 1, 2000
Shunt Capacitors
This standard applies to capacitors rated 216 V or higher, 2.5 kVAR or more, and designed for shunt connection to alternating current transmission and distribution systems operating at a nominal...
January 1, 1988
Shunt Capacitors
A description is not available for this item.
January 1, 1973
Shunt Capacitors
A description is not available for this item.
Advertisement