NEMA CP 1
Shunt Capacitors
inactive
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 44 |
scope:
This standard applies to capacitors rated 216 V or higher, 2.5 kVAR or more, and designed for shunt connection to alternating current transmission and distribution systems operating at a nominal frequency of 50 or 60 Hz.
The values stated in U.S. customary units are to be regarded as the standard.
Document History
NEMA CP 1
January 1, 2000
Shunt Capacitors
This standard applies to capacitors rated 216 V or higher, 2.5 kVAR or more, and designed for shunt connection to alternating current transmission and distribution systems operating at a nominal...
January 1, 2000
Shunt Capacitors
This standard applies to capacitors rated 216 V or higher, 2.5 kVAR or more, and designed for shunt connection to alternating current transmission and distribution systems operating at a nominal...