DLA - SMD-5962-90630
MICROCIRCUIT, HYBRID, LINEAR, TRACK AND HOLD AMPLIFIER, 16-BIT
| Organization: | DLA |
| Publication Date: | 3 February 1992 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 SP9760 16-bit track and hold amplifier
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X See figure 1 (24-lead, 1.370" × .795" × .185"), dual in-line package
The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (VCC) - - - - - - - - - - - - - - - - - +16 V dc Negative supply voltage (VEE) - - - - - - - - - - - - - - - - - −16 V dc Analog input - - - - - - - - - - - - - - - - - - - - - - - - - −16 V dc to +16 V dc Digital input - - - - - - - - - - - - - - - - - - - - - - - - - −1.0 V dc to +6.0 V dc Power dissipation (PD) - - - - - - - - - - - - - - - - - - - - 825 mW Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - See MIL-M-38510, appendix C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - 300°C Storage temperature range - - - - - - - - - - - - - - - - - - - −65°C to 150°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - 150°C
Positive supply voltage range (VCC) - - - - - - - - - - - - - - +14.55 V dc to +15.45 Vdc Negative supply voltage range (VEE) - - - - - - - - - - - - - - −14.55 V dc to −15.45 Vdc Ambient operating temperature range (TA) - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistic purposes.
Document History