DLA - SMD-5962-90630 REV A

MICROCIRCUIT, HYBRID, LINEAR, TRACK AND HOLD AMPLIFIER, 16-BIT

active, Most Current
Organization: DLA
Publication Date: 14 August 2006
Status: active
Page Count: 12
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-90630 REV A
August 14, 2006
MICROCIRCUIT, HYBRID, LINEAR, TRACK AND HOLD AMPLIFIER, 16-BIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 3, 1992
MICROCIRCUIT, HYBRID, LINEAR, TRACK AND HOLD AMPLIFIER, 16-BIT
This drawing forms a part of a one part - one part number documentation system (see 6.6). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement