DLA - SMD-5962-95521
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 10,000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 23 April 1996 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is be as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Toggle speed 01 14100A 10,000 gate, field programmable array 142.9 ns 02 14100A-1 10,000 gate, field programmable array 121.5 ns
The device class designator is a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X CMGA11-257C 257 1/ Pin grid array package Y See figure 1 256 Quad flat package
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Supply voltage range to ground potential (VDD) - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - - - −0.5 V dc to VDD +0.5 V dc Output voltage range - - - - - - - - - - - - - - - - - - −0.5 V dc to VDD +0.5 V dc Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C I/O Source/Sink current (IIO) - - - - - - - - - - - - - - ±20 mA. Thermal resistance, junction-to-case (θJC): Case outline X - - - - - - - - - - - - - - - - - - - - See MIL-STD-1835 Case outline Y - - - - - - - - - - - - - - - - - - - - 13°C/W 3/ Junction temperature (TJ) - - - - - - - - - - - - - - - - +150°C 4/ Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C
Case operating temperature Range(TC) - - - - - - - - - - −55°C to +125°C Supply voltage relative to ground(VDD) - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Ground voltage (GND) - - - - - - - - - - - - - - - - - - 0 V dc
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - 6/ percent
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History