DLA - SMD-5962-92054

MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT SYNCHRO TO DIGITAL CONVERTER

inactive
Organization: DLA
Publication Date: 19 January 1993
Status: inactive
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-M-38534. Two product assurance classes, military high reliability (device class M) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance level are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device Accuracy type Generic number Circuit function frequency ±1 LSB [B bar][I bar][T bar]/VEL 01 SDC14612-112 14-bit, 90 V S/D converter 400 Hz 4 min VEL 02 SDC14612T-112 14-bit, 90 V S/D converter 400 Hz 4 min [B bar][I bar][T bar] 03 SDC14614-112 14-bit, 90 V S/D converter 60 Hz 4 min VEL 04 SDC14614T-112 14-bit, 90 V S/D converter 60 Hz 4 min [B bar][I bar][T bar] 05 SDC14617-112 16-bit, 90 V S/D converter 400 Hz 4 min VEL 06 SDC14617T-112 16-bit, 90 V S/D converter 400 Hz 4 min [B bar][I bar][T bar] 07 SDC14619-112 16-bit, 90 V S/D converter 60 Hz 4 min VEL 08 SDC14619T-112 16-bit, 90 V S/D converter 60 Hz 4 min [B bar][I bar][T bar] 09 SDC14617-112 16-bit, 90 V S/D converter 400 Hz 2 min VEL 10 SDC14617T-112 16-bit, 90 V S/D converter 400 Hz 2 min [B bar][I bar][T bar] 11 SDC14619-112 16-bit, 90 V S/D converter 60 Hz 2 min VEL 12 SDC14619T-112 16-bit, 90 V S/D converter 60 Hz 2 min [B bar][I bar][T bar]

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 36 Dual-in-line

The lead finish shall be specified in MIL-N-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, C are considered acceptable and interchangeable without preference.

Positive supply voltage (VCC) - - - - - - - - - - - - - - - - +7.0 V dc Negative supply voltage (VEE) - - - - - - - - - - - - - - - - −7.0 V dc Reference input voltage - - - - - - - - - - - - - - - - - - - 130 V rms Digital input voltage range - - - - - - - - - - - - - - - - - −0.3 V dc to +7.0 V dc Power dissipation, TA= +125°C (PD) - - - - - - - - - - - - - 550 mW Storage temperature range - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds)- - - - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC)- - - - - - - - - - 8.0°C/W Thermal resistance, junction-to-ambient (ΘJA) - - - - - - - - 20°C/W

Positive supply voltage range (VCC) - - - - - - - - - - - - - +4.75 V dc to +5.25 V dc Negative supply voltage range (VEE) - - - - - - - - - - - - - −4.75 V dc to −5.25 V dc Reference input voltage range - - - - - - - - - - - - - - - - 10 V rms to 130 V rms Reference input carrier frequency range: device types 01, 02, 05, 06, 09, and 10 - - - - - - - - - - 360 Hz to 5000 Hz device types 03, 04, 07, 08, 11, and 12 - - - - - - - - - - 47 Hz to 1000 Hz Signal input voltage range - - - - - - - - - - - - - - - - - 81 V rms to 99 V rms Ambient operating temperature range (TA) - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 11, 2023
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT SYNCHRO TO DIGITAL CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
August 20, 2018
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT SYNCHRO TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 13, 2012
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT SYNCHRO TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 18, 2004
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT SYNCHRO TO DIGITAL CONVERTER
A description is not available for this item.
June 14, 2001
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT SYNCHRO TO DIGITAL CONVERTER
A description is not available for this item.
SMD-5962-92054
January 19, 1993
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT SYNCHRO TO DIGITAL CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement