DIN EN 3014
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286) - Classification 1100 MPa (at ambient temperature)/650 °C; German version EN 3014:2001
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2001 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Nuts): | 49.030.30 |
Document History
August 1, 2022
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286) - Classification: 1100 MPa (at ambient temperature) / 650 °C; English version prEN 3014:2022
A description is not available for this item.
September 1, 2015
Aerospace series - Shank nuts, self-locking, serrated, in heat resisiting steel FE-PA2601 (A286) - Classification: 1100 MPa (at ambient temperature)/650 °C; German and English version EN 3014:2015
This European Standard specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, for aerospace applications.
Classification: 1 100 MPa 1) / 650 °C 2).
NOTE FE-PA2601 is the...
January 1, 2015
Aerospace series - Shank nuts, self-locking, serrated, in heat resisiting steel FE-PA2601 (A286) - Classification: 1100 MPa (at ambient temperature)/650 °C; German and English version FprEN 3014:2014
A description is not available for this item.
DIN EN 3014
October 1, 2001
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286) - Classification 1100 MPa (at ambient temperature)/650 °C; German version EN 3014:2001
A description is not available for this item.