DIN EN 3014
Aerospace series - Shank nuts, self-locking, serrated, in heat resisiting steel FE-PA2601 (A286) - Classification: 1100 MPa (at ambient temperature)/650 °C; German and English version EN 3014:2015
| Organization: | DIN |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This European Standard specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, for aerospace applications.
Classification: 1 100 MPa 1) / 650 °C 2).
NOTE FE-PA2601 is the new designation for FE-PA92HT, see TR 3900.
1) Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.
2) Maximum test temperature of the parts.
Document History