DLA - SMD-5962-94632

MICROCIRCUIT, LINEAR, VOLTAGE CONVERTER/DOUBLER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 3 May 1994
Status: inactive
Page Count: 10
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MAX660 Voltage converter/doubler

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 dual-in-line 2 CQCC1-N20 20 square leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (V+ to GND, or GND to OUT) . . . . . . . . +6 V dc LV input voltage . . . . . . . . . . . . . . . . . . . . OUT − 0.3 V dc to V+ + 0.3 V dc FC , OSC input voltage . . . . . . . . . . . . . . . . . (the least negtive of OUT − 0.3 V dc or V+ − 6 V dc) to V+ + 0.3 V dc OUT and V+ continuous output current . . . . . . . . . . 120 mA Output short circuit duration to GND 2/ . . . . . . . . 1 seconds Power dissipation, TA = +70°C (PD): For case outline P, derate at 8.0 mW/°C above +70°C . . 640 mW For case outline 2, derate at 9.09 mW/°C above +70°C . 727 mW Junction temperature (TJ) . . . . . . . . . . . . . . . . +150°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA) . . . . . . 80°C/W For case outline P . . . . . . . . . . . . . . . . . . 125°C/W For case outline 2 . . . . . . . . . . . . . . . . . . 110°C/W Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C

Supply voltage range, inverter mode (V+ to GND) . . . . . +1.5 V dc to +5.5 V dc Supply voltage range, doubler mode (GND to VOUT) . . . . +2.5 V dc to +5.5 V dc Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

January 10, 2018
MICROCIRCUIT, LINEAR, VOLTAGE CONVERTER / DOUBLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
November 1, 2011
MICROCIRCUIT, LINEAR, VOLTAGE CONVERTER / DOUBLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 29, 2004
MICROCIRCUIT, LINEAR, VOLTAGE CONVERTER/DOUBLER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-94632
May 3, 1994
MICROCIRCUIT, LINEAR, VOLTAGE CONVERTER/DOUBLER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement