CSA - C22.2 NO. 129-1976

Neutral Supported Cable

inactive
Organization: CSA
Publication Date: 1 January 1976
Status: inactive
Page Count: 25
scope:

This Standard applies to neutral supported cables, Type NS-I which is intended for use on systems having nominal voltages of 300 volts and less and not required to be flame retardant, and Type NSF-2 which is intended for use on systems having nominal voltages of 600 volts and less and required to be flame retardant, in accordance with the Canadian Electrical Code, Part I.

This Standard makes frequent reference to CSA Standard C22.2 No. 0.3. Test Methods for Electrical Wires and Cables, which is hereinafter referred to as CSA Standard C22.2 No. 0.3.

Document History

February 1, 2010
Neutral-supported cables
This Standard specifies requirements for Type NS75 and NS90 neutral-supported cables for use on outdoor overhead electrical systems that (a) have nominal voltages of 600 V or less; and (b) are...
January 1, 2010
Neutral-supported cables
This Standard specifies requirements for Type NS75 and NS90 neutral-supported cables for use on outdoor overhead electrical systems that (a) have nominal voltages of 600 V or less; and (b) are...
January 1, 2010
Neutral-supported cables
This Standard specifies requirements for Type NS75 and NS90 neutral-supported cables for use on outdoor overhead electrical systems that (a) have nominal voltages of 600 V or less; and (b) are...
January 1, 2010
Neutral-supported cables
This Standard specifies requirements for Type NS75 and NS90 neutral-supported cables for use on outdoor overhead electrical systems that (a) have nominal voltages of 600 V or less; and (b) are...
August 1, 2007
Neutral supported cables
This Standard specifies requirements for Type NS75 and NS90 neutral supported cables for use on outdoor overhead electrical systems that have nominal voltages of 600 V or less for installation in...
February 1, 2005
Neutral Supported Cable
This Standard specifies requirements for Type NS75 and NS90 neutral supported cables for use on outdoor overhead electrical systems that have nominal voltages of 600 V or less for installation in...
October 1, 1976
Neutral Supported Cable
This Standard applies to neutral supported cables, Type NS-I which is intended for use on systems having nominal voltages of 300 volts and less and not required to be flame retardant, and Type SSF-2...
C22.2 NO. 129-1976
January 1, 1976
Neutral Supported Cable
This Standard applies to neutral supported cables, Type NS-I which is intended for use on systems having nominal voltages of 300 volts and less and not required to be flame retardant, and Type NSF-2...

References

Advertisement