NPFC - MIL-M-38510/321

MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY TTL, BUFFERS/DRIVERS, OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 12 August 1983
Status: inactive
Page Count: 12
scope:

This specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, buffers/drivers microcircuits with open collector high voltage outputs. Two product assurance classes and a choice of case outlines and lead finishes are provided for each type and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510, and as specified herein.

The device type shall be as follows:

Device type Circuit 02 Quad 2-input inverter buffer/driver, 15-volt output

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) A F-1 (14-lead, ¼" × ¼"), flat package B F-3 (14-lead, 3/16" × ¼"), flat package C D-1 (14-lead, ¼" × ¾"), dual-in-line package D F-2 (14-lead, ¼" × ⅜"), flat package X C-2 (20-terminal, .350" × .350"), square chip carrier package

Supply voltage range- - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - −1.5 V dc at −18 mA to +5.5 V dc Storage temperature range - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) (per device) 1/ - - - - - - - - - - - - - +24.2 mW dc Lead temperature (soldering, 10 seconds)- - +300°C Thermal resistance, junction-to-case (θJC): Cases A, B, D - - - - - - - - - - - - - - 70°C/W Case C- - - - - - - - - - - - - - - - - - 50°C/W Case X - - - - - - - - - - - - - - - - - 60°C/W Junction temperature (TJ) - - - - - - - - - +175°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage (VCC)- - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high-level input voltage (VIH)- - - - +2.0V dc Maximum low-level input voltage (VIL) - - - - +0.7 V$dc Normalized fanout (each output) 1/- - - - - - 10 maximum Case operating temperature range (TC) - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

Microcircuits, Digital, Low-Power Schottky TTL, Buffers/Drivers, Open Collector Output, High Voltage, Monolithic Silicon
A description is not available for this item.
April 3, 2013
Microcircuits, Digital, Low-Power Schottky TTL, Buffers/Drivers, Open Collector Output, High Voltage, Monolithic Silicon
A description is not available for this item.
July 1, 2008
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY TTL, BUFFERS/DRIVERS, OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, buffers/drivers microcircuits with open collector high voltage outputs. Two product assurance classes...
July 14, 2003
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY TTL, BUFFERS/DRIVERS, OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, buffers/drivers microcircuits with open collector high voltage outputs. Two product assurance classes...
June 28, 2002
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY TTL, BUFFERS/DRIVERS, OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
April 18, 1997
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY TTL, BUFFERS/DRIVERS, OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
November 30, 1988
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY TTL, BUFFERS/DRIVERS, OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/321
August 12, 1983
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY TTL, BUFFERS/DRIVERS, OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, buffers/drivers microcircuits with open collector high voltage outputs. Two product assurance classes...
March 1, 1979
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY TTL, BUFFERS/DRIVERS, OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
August 18, 1977
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY TTL, BUFFERS/DRIVERS, OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
January 17, 1977
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY TTL, BUFFERS/DRIVERS, OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement