DOD - SMD 5962-05212

MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, 16-BIT D-TYPE FLIP-FLOP WITH BUS HOLD, SERIES OUTPUT RESISTORS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 9 February 2007
Status: inactive
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

.

Document History

July 26, 2018
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, LOW VOLTAGE CMOS, 16-BIT D-TYPE FLIP-FLOP WITH BUS HOLD, SERIES OUTPUT RESISTORS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 10, 2016
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, LOW VOLTAGE CMOS, 16-BIT D-TYPE FLIP-FLOP WITH BUS HOLD, SERIES OUTPUT RESISTORS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 16, 2012
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, LOW VOLTAGE CMOS, 16-BIT D-TYPE FLIP-FLOP WITH BUS HOLD, SERIES OUTPUT RESISTORS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-05212
February 9, 2007
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, 16-BIT D-TYPE FLIP-FLOP WITH BUS HOLD, SERIES OUTPUT RESISTORS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 7, 2006
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, 16-BIT D-TYPE FLIP-FLOP WITH BUS HOLD, SERIES OUTPUT RESISTORS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 8, 2005
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, 16-BIT D-TYPE FLIP-FLOP WITH BUS HOLD, SERIES OUTPUT RESISTORS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement